DLA - SMD-5962-87527
MICROCIRCUITS, MONOLITHIC N-CHANNEL SILICON GATE, SERIAL COMMUNICATION CONTROLLER
| Organization: | DLA |
| Publication Date: | 2 April 1987 |
| Status: | active |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Frequency Circuit function 01 Z8530A/Z0853006 6.0 MHz Serial communication controller 02 Z8530/Z0853004 4.0 MHz Serial communication controller
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package Y C-5 (44-terminal, .650" × .650"), square chip carrier package
VCC supply voltage range (referenced to ground)- - - −0.3 V dc to +7.0 V dc Voltage on any pin (referenced to ground)- - - - - - −0.3 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: at −55°C - - - - - - - - - - - - - - - - - - - - - 2.0 Lead temperature (soldering, 10 seconds) - - - - - - +270°C Maximum junction temperature (TJ) at TC = +125°C - - - - - - - - - - - - - - - - - - +161°C Thermal resistance, junction-to-case (θJC): Case Q - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - 60°C/W 1/
Supply voltage - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.2 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc
Frequency of operation: Device 01- - - - - - - - - - - - - - 0.5 MHz to 6.0 MHz Device 02- - - - - - - - - - - - - - 0.5 MHz to 4.0 MHz Case operating temperature range (TC)- −55°C to +125°C Clock rise time and fall times: Device 01- - - - - - - - - - - - - - 10 ns maximum Device 02- - - - - - - - - - - - - - 20 ns maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History