DS/EN 60249-2-14 + A3,4

Base materials for printed circuits - Part 2: Specifications - Specificaton No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality

inactive
Organization: DS
Publication Date: 12 May 1997
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of phenolic, cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate with defined flame resistance) with metal foil bonded on one or both sides.

Document History

October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
Gives requirements for properties of phenolic, cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...
DS/EN 60249-2-14 + A3,4
May 12, 1997
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
Gives requirements for properties of phenolic, cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...

References

Advertisement