DS/EN 677
Gas-fired central heating boilers – Specific requirements for condensing boilers with a nominal heat input not exceeding 70 kW
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 7 November 2000 |
Status: | active |
Page Count: | 22 |
ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers". This standard only covers type testing.
Document History
DS/EN 677
November 7, 2000
Gas-fired central heating boilers – Specific requirements for condensing boilers with a nominal heat input not exceeding 70 kW
This standard applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers". This standard only covers type testing.
August 24, 1998
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input not exceeding 70 kW
This standard applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers". This standard only covers type testing. This standard completes or...