CENELEC - EN 60534-2-1
Industrial-Process Control Valves Part 2: Flow Capacity - Section One: Sizing Equations for Incompressible Fluid Flow Under Installed Conditions
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
May 1, 2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
This part of IEC 60534 includes equations for predicting the flow of compressible and incompressible fluids through control valves.
The equations for incompressible flow are based on standard...
October 1, 1998
Industrial-Process Control Valves - Part 2-1: Flow Capacity - Sizing Equations for Fluid Flow under Installed Conditions
A description is not available for this item.
EN 60534-2-1
January 1, 1993
Industrial-Process Control Valves Part 2: Flow Capacity - Section One: Sizing Equations for Incompressible Fluid Flow Under Installed Conditions
A description is not available for this item.