IEC 60708

Low-frequency cables with polyolefin insulationand moisture barrier polyolefin sheath

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2005
Status: active
Page Count: 56
ICS Code (Cables): 29.060.20
scope:

This standard is intended to define polyolefin-insulated cables for insertion into local outdoor networks.

This standard is applicable to polyolefin insulated and moisture barrier polyolefin sheathed telephone cables, filled or unfilled with copper conductors, and used as:

a) Cables suitable for installation in ducts.

b) Cables suitable for direct burial in the ground.

c) Cables with integral suspension strand for aerial installations.

This standard is in accordance with ITU-T Recommendations.

This standard includes general design details and requirements for dimensions and other constructional details as well as mechanical, electrical and environmental characteristics for all types of low-frequency cables with polyolefin insulation (solid or cellular), filled or unfilled, and moisture barrier polyolefin sheath (with integral suspension strand).

Document History

August 1, 2016
CORRIGENDUM 1 Low-frequency cables with polyolefin insulation and moisture barrier polyolefin sheath
A description is not available for this item.
IEC 60708
June 1, 2005
Low-frequency cables with polyolefin insulationand moisture barrier polyolefin sheath
This standard is intended to define polyolefin-insulated cables for insertion into local outdoor networks. This standard is applicable to polyolefin insulated and moisture barrier polyolefin...

References

Advertisement