ISO 9618

Aerospace-Nuts, Hex., Slotted (Castellated), Red. Hght., Norm. Across Flats, With MJ Threads, Cl.s: 450MPa (at Ambient Temp)/120 Deg. C,450MPa (at Ambient Temp)/235 Deg. C, 600MPa(at Ambient Temp)/425 Deg. C, 900MPa(at Ambient Temp)/235 Deg. C, 900Mpa(at Ambient Temp)/315 Deg. C, 900MPa(at Ambient Temp)/650 Deg. C, 1100MPa(at Ambient Temp)/235 Deg. C, 1100MPa(at Ambient Temp)/730 Deg., and 1250MPa

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1996
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

February 15, 2016
Aerospace - Nuts, hexagonal, slotted (castellated), reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature)/120 °C, 450 MPa (at ambient temperature)/235 °C, 600 MPa (at ambient temperature)/ 425 °C, 900 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/315 °C, 900 MPa (at ambient temperature)/ 650 °C, 1 100 MPa (at ambient temperature)/235 °C, 1 100 MPa (at ambient temperature)/ 730 °C and 1 250 MPa (at ambient temperature)/600 °C - Dimensions
This International Standard specifies the dimensions of hexagon slotted (castellated) nuts, reduced height, normal across flats, with MJ threads, of classifications: 450 MPa/120 °C, 450 MPa/235 °C,...
ISO 9618
December 15, 1996
Aerospace-Nuts, Hex., Slotted (Castellated), Red. Hght., Norm. Across Flats, With MJ Threads, Cl.s: 450MPa (at Ambient Temp)/120 Deg. C,450MPa (at Ambient Temp)/235 Deg. C, 600MPa(at Ambient Temp)/425 Deg. C, 900MPa(at Ambient Temp)/235 Deg. C, 900Mpa(at Ambient Temp)/315 Deg. C, 900MPa(at Ambient Temp)/650 Deg. C, 1100MPa(at Ambient Temp)/235 Deg. C, 1100MPa(at Ambient Temp)/730 Deg., and 1250MPa
A description is not available for this item.
Advertisement