DS/EN 300443-2 V1.2.3
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 April 2000 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol user-network interface layer 3 specification for basic call control defined in EN 300 443-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]. The supplier of a protocol implementation that is claimed to conform to EN 300 443-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History