CSA - C22.2 NO. 22-M1986
Electrical Equipment for Flammable and Combustible Fuel Dispensers
| Organization: | CSA |
| Publication Date: | 1 February 1986 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Standard applies to the electrical features of power-operated dispensers for petroleum-based liquids, including propane and lighter-than-air fuel such as natural gas, used as fuel in internal combustion engines, where such devices are operated at 750 V and less, in accordance with the Rules of the Canadian Electrical Code, Part I, and are intended to dispense the fuel directly into the fuel storage tank for the engine.
Document History