BHMA - ANSI A156.6

ARCHITECTURAL DOOR TRIM

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2001
Status: inactive
Page Count: 14
scope:

This Standard contains requirements for door protection plates, door edgings, push plates, door pulls, push bars, and pull bars. Included are strength and finish tests, and dimensional and material criteria.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, maintenance and environmental conditions.

Document History

January 1, 2021
ARCHITECTURAL DOOR TRIM
This Standard contains requirements for door protection plates, door & wall edgings, push plates, door pulls, push & pull bars, and vertical rod covers & guards. Included are strength, dimensional,...
January 1, 2015
ARCHITECTURAL DOOR TRIM
This Standard contains requirements for door protection plates, door edgings, push plates, door pulls, push bars, and pull bars. Included are strength and finish tests, and dimensional and material...
January 1, 2010
ARCHITECTURAL DOOR TRIM
This Standard contains requirements for door protection plates, door edgings, push plates, door pulls, push bars, and pull bars. Included are strength and finish tests, and dimensional and material...
January 1, 2005
ARCHITECTURAL DOOR TRIM
This Standard contains requirements for door protection plates, door edgings, push plates, door pulls, push bars, and pull bars. Included are strength and finish tests, and dimensional and material...
ANSI A156.6
January 1, 2001
ARCHITECTURAL DOOR TRIM
This Standard contains requirements for door protection plates, door edgings, push plates, door pulls, push bars, and pull bars. Included are strength and finish tests, and dimensional and material...
January 1, 1994
Architectural Door Trim (BHMA 1001)
A description is not available for this item.
Advertisement