DS/IEC 895
Conductive clothing for live working at a nominal voltage up to 800 kV a.c.
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 July 1990 |
| Status: | inactive |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
The standard relates to conductive clothing worn by electric al workers during live working (especially bare hand working ) at a nominal voltage level up to 800 kV a.c. It is applica ble to suit, gloves or mitts, hoods, shoes and socks.
Document History
DS/IEC 895
July 2, 1990
Conductive clothing for live working at a nominal voltage up to 800 kV a.c.
The standard relates to conductive clothing worn by electric al workers during live working (especially bare hand working ) at a nominal voltage level up to 800 kV a.c. It is applica ble to suit,...