ISO 898-5
Mechanical Properties of Fasteners - Part 5: Set Screws and Similar Threaded Fasteners Not Under Tensile Stresses
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
June 1, 2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
August 1, 1998
Mechanical Properties of Fasteners Made of Carbon Steel and Alloy Steel - Part 5: Set Screws and Similar Threaded Fasteners Not under Tensile Stresses
This part of ISO 898 specifies the mechanical properties of set screws and similar threaded fasteners not under tensile stresses with nominal thread diameters from 1,6 mm up to and including 24 mm,...
ISO 898-5
January 1, 1980
Mechanical Properties of Fasteners - Part 5: Set Screws and Similar Threaded Fasteners Not Under Tensile Stresses
A description is not available for this item.