ISO 17493
Clothing and Equipment for Protection Against Heat - Test Method for Convective Heat Resistance Using a Hot Air Circulating Oven
| Organization: | ISO |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This International Standard describes a test method for evaluating the heat resistance of protective clothing materials or items and equipment when exposed in a hot air circulating oven. The method is intended to evaluate physical changes in a material at a given exposure temperature. Materials are evaluated for visible changes or subjected to a material property measurement following heat exposure. This test method also enables the measurement of shrinkage that occurs as a result of the heat exposure.
Different procedures are provided depending on the type of the protective clothing material or item being tested.
Document History