IEC 60986
Guide to the Short-Circuit Temperature Limits of Electric Cables with a Rated Voltage from 1,8/3 (3,6) kV to 18/30 (36) kV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 1, 2008
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV ( Um = 7,2 kV) up to 30 kV ( Um = 36 kV), with regard to...
October 1, 2000
Short-Circuit Temperature Limits of Electric Cables with Rated Voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV ( Um = 7,2 kV) up to 30 kV ( Um = 36 kV), with regard to...
IEC 60986
January 1, 1989
Guide to the Short-Circuit Temperature Limits of Electric Cables with a Rated Voltage from 1,8/3 (3,6) kV to 18/30 (36) kV
A description is not available for this item.