FORD S-M3D1009-A
GLASS FIBER REINFORCED POLYESTER RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 21 June 2005 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a polyester resin reinforced with glass fibers, either randomly distributed or in the form of chopped strand mat, molded under low pressure conditions and incorporating on one surface a polyester resin gel coat free from glass fiber.
Document History
FORD S-M3D1009-A
June 21, 2005
GLASS FIBER REINFORCED POLYESTER RESIN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyester resin reinforced with glass fibers, either randomly distributed or in the form of chopped strand mat, molded under low pressure conditions...
January 16, 1995
GLASS FIBER REINFORCED POLYESTER RESIN
1. SCOPE The material defined by this specification is a polyester resin reinforced with glass fibers, either randomly distributed or in the form of chopped strand mat, molded under low pressure...