ASD-STAN - PREN 4162
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 14 March 1994 |
| Status: | inactive |
| Page Count: | 6 |
Document History
June 1, 2014
Aerospace series Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated....
PREN 4162
March 14, 1994
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.