DS/ETS 300374-6

Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 6: Protocol Implementation Conformance Statement (PICS) proforma specification for the Service Control Function (SCF) - Service Data Function (SDF) interface

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

This sixth part of ETS 300 374 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Intelligent Network (IN) Capability Set 1 (CS1) core Intelligent Network Application Protocol (INAP) for the Service Control Function (SCF) - Service Data Function (SDF) interface as defined in ETS 300 374-5 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [9] and in ETS 300 406 [2].

Document History

DS/ETS 300374-6
February 3, 1999
Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 6: Protocol Implementation Conformance Statement (PICS) proforma specification for the Service Control Function (SCF) - Service Data Function (SDF) interface
This sixth part of ETS 300 374 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Intelligent Network (IN) Capability Set 1 (CS1) core Intelligent Network Application...
Advertisement