DS/EN 301754 V1.1.1
Telecommunications Management Network (TMN); Management interfaces associated with the VB5.2 reference point
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document specifies the management interfaces (Q3 interfaces) associated with the VB5.2 reference point [6] and EN 301 217-1 (see bibliography) for the support of configuration, fault & performance management functions. Fault and performance management together include both passive monitoring of reports and active fault isolation. The Q3 interface is the TMN interface between network elements or Q-adapters which interface to OSs without mediation and between OSs and mediation devices. Existing protocols are used where possible, and the focus of the work is on defining the object model. The definition of the functionality of TMN Operations Systems is outside the scope of the present document. ITU-T Recommendation Q.2931 [9] is supported at the UNI, and the ATM Forum UNI is supported for compatibility with the established base of ATM equipment.
Document History