DS/ISO 5597

Hydraulic fluid power - Cylinders - Housings for piston and rod seals in reciprocating applications - Dimensions and tolerances

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 16
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: for cylinders of 16 to 500 mm; for rods of 6 to 360 mm. An additional range of seal housings is detailed to meet the reduced envelope requirements of the 160 bar (16 MPa) compact series of ISO 6 020-2; these smaller sections seals require stricter...

Document History

DS/ISO 5597
January 12, 1989
Hydraulic fluid power - Cylinders - Housings for piston and rod seals in reciprocating applications - Dimensions and tolerances
The standard establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the...
Advertisement