ETSI - EN 301 003-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This second part of EN 301 003 provides the Protocol Interface
Conformance Statement (PICS) proforma for the for peak cell rate
modification for the Broadband-Integrated
The supplier of a protocol implementation which is claimed to conform to EN 301 003-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify the supplier and the implementation
Document History