NPFC - MIL-A-11356

ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 May 1987
Status: active
Page Count: 58
scope:

This specification covers two classes of homogeneous cast steel armor, combat-vehicle type vehicles in thicknesses from ¼ to 8 inches inclusive (see 6.1).

Class-1 cast steel armor is heat treated for maximum resistance to penetration and requires ballistic testing in accordance with Appendix A. No ballistic testing is required for thicknesses less than ⅝ inch.

Class-2 cast steel armor is heat treated for maximum resistance to shock. Class 2 is only applicable in the thickness range from ¼ to 1-¼ inches and does not require ballistic testing.

intended Use:

The cast armor specified herein is intended for use on combat vehicles. The thickness of the casting is considered to be that which is most representative of the component's ballistic... View More

Document History

MIL-A-11356
May 22, 1987
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
The cast armor specified herein is intended for use on combat vehicles. The thickness of the casting is considered to be that which is most representative of the component's ballistic surface. Class...
March 31, 1975
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.
March 31, 1975
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.
August 5, 1974
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.
February 5, 1974
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.
April 13, 1962
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.
March 2, 1962
ARMOR, STEEL, CAST, HOMOGENEOUS, COMBAT-VEHICLE TYPE (1/4 TO 8 INCHES, INCLUSIVE)
A description is not available for this item.

References

Advertisement