DLA - SMD-5962-90689

MICROCIRCUIT, LINEAR, DUAL SPDT, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 January 1992
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG189 Dual, SPDT, JFET switches with bipolar driver

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Negative supply to positive supply voltage (V− to V+) - - - - - - 36 V dc Drain to positive supply voltage (VD to V+)- - - - - - - - - - - - 33 V dc Negative supply to drain voltage (V− to VD)- - - - - - - - - - - - 33 V dc Source to drain voltage (VS to VD) - - - - - - - - - - - - - - - - ±22 V dc Negative supply to logic supply voltage (V− to VL) - - - - - - - - 36 V dc Input to logic supply voltage (VIN to VL)- - - - - - - - - - - - - 8 V dc Reference supply to logic supply voltage (VR to VL)- - - - - - - - 8 V dc Negative supply to reference supply voltage (V− to VR) - - - - - - 27 V dc Input to reference supply voltage (VIN to VR)- - - - - - - - - - - 8 V dc Reference supply voltage to input (VR to VIN)- - - - - - - - - - - 2 V dc Source or drain current (S or D) - - - - - - - - - - - - - - - - - 200 mA Supply current (all other pins)- - - - - - - - - - - - - - - - - - 30 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 900 mW 2/ Storage temperature range- - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Positive supply voltage (V+) - - - - - - - - - - - - - - - - - - 15 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - - - - - −15 V dc Logic supply voltage (VL)- - - - - - - - - - - - - - - - - - - - 5 V dc Reference supply voltage (VR)- - - - - - - - - - - - - - - - - - 0 V dc Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 18, 2001
MICROCIRCUIT, LINEAR, DUAL SPDT, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90689
January 29, 1992
MICROCIRCUIT, LINEAR, DUAL SPDT, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement