DLA - SMD-5962-86831

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1987
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT00 Quad 2-input nand gate with TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, ¼" × ¾"), dual-in-line package

Supply voltage −0.5 V dc to +7.0 V dc DC input voltage −0.5 V dc to VCC +0.5 V dc DC output voltage −0.5 V dc to VCC +0.5 V dc Clamp diode current ±20 mA DC output current (per pin) ±25 mA DC VCC or GND current (per pin) ±50 mA Storage temperature range −65°C to +150°C Maximum power dissipation (PD) 500 mW 2/ Lead temperature (soldering 10 seconds) 260°C Thermal resistance, junction-to-case (θJC) see MIL-M-38510 appendix C Junction temperature (TJ) +175°C

Supply voltage (VCC) 4.5 V dc to 5.5 V dc Input rise or fall time: (VCC = 4.5V) 0 to 500 ns Case operating temperature (TC) −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 21, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 21, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 22, 2007
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 31, 1995
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86831
February 26, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD 2-INPUT NAND GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement