AASHTO - HB-17 DIVISION II SEC 26

Division II Construction - Metal Culverts

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2002
Status: active
Page Count: 9
scope:

Description: This work shall consist of furnishing, fabricating, and installing metal pipe, metal structural plate pipe, arches, pipe arches, and box structures in conformance with these specifications, the special provisions, and the details shown on the plans. As used in this specification, long-span structures are metal plate horizontal ellipse, inverted pear and multiple radius arch shapes as well as special shape culverts as defined in Division I, Section 12, "Soil-Corrugated Metal Structure Interaction Systems." The terms "metal pipe" and "metal structural plate pipe" shall include both circular pipe arch, underpass and elliptical shapes. "Metal structural plate arches" consist of a metal plate arch supported on reinforced concrete footings at its base (ends) with or without a paved invert slab. "Pipe arches" are constructed to form a pipe having an arch-shaped crown and a relatively flat invert. "Metal structural plate box structures" are conduits, rectangular in cross section, constructed of metal plates.

Document History

HB-17 DIVISION II SEC 26
January 1, 2002
Division II Construction - Metal Culverts
Description: This work shall consist of furnishing, fabricating, and installing metal pipe, metal structural plate pipe, arches, pipe arches, and box structures in conformance with these...
January 1, 2002
Division II Construction - Metal Culverts
A description is not available for this item.
January 1, 1996
Metal Culverts
A description is not available for this item.
Advertisement