FORD ESB-M99J291-A
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.36 MM (14 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 August 2005 |
| Status: | active |
| Page Count: | 5 |
scope:
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior areas.
Document History
FORD ESB-M99J291-A
August 11, 2005
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR - 0.36 MM (14 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
January 10, 1985
TAPE, URETHANE - PRESSURE SENSITIVE - CHIP RESISTANT, EXTERIOR, 0.36 MM (14 MIL) NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible...