MODUK - DTD-450A

Aluminium - Copper - Magnesium - Silicon Alloy Tubes (Solution Treated and Aged at Room Temperature) (01.55)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1955
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard Specification or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

Document History

DTD-450A
January 1, 1955
Aluminium - Copper - Magnesium - Silicon Alloy Tubes (Solution Treated and Aged at Room Temperature) (01.55)
This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard Specification or to serve as a basis for...
Advertisement