AWWA C602

Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger

inactive
Buy Now
Organization: AWWA
Publication Date: 1 August 2006
Status: inactive
Page Count: 32
scope:

This standard describes the requirements for the materials and application of a cement-mortar lining to the inside surface of 4-in. (100-mm) and larger new and old steel, ductile-iron, and cast-iron water pipelines that have been previously installed, as well as related work. The application requirements are (1) that the lining of straight pipe sections and long radius bends shall be performed by a machine that progresses uniformly through the pipe, applies cement mortar against the pipe surfaces, and is provided with an attachment for mechanically troweling the mortar to obtain a smooth lining of uniform thickness with smooth transitions over joints; and (2) that the lining of bends, specials, and areas adjacent to valves shall be machine sprayed and hand troweled or, where machine placement is impractical, shall be performed manually.

Purpose

The purpose of this standard is to define the minimum requirements for cement-mortar lining of water pipelines, 4 in. (100 mm) and larger, in place, including materials, design, and methods for construction.

Document History

January 12, 2023
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
This standard describes the requirements for the materials and application of a cement–mortar lining to the inside surface of 4-in. (100-mm) and larger new and old steel, ductile-iron, and cast-iron...
January 14, 2017
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
This standard describes the requirements for the materials and application of a cement–mortar lining to the inside surface of 4-in. (100-mm) and larger new and old steel, ductile-iron, and cast-iron...
June 12, 2011
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
This standard describes the requirements for the materials and application of a cement–mortar lining to the inside surface of 4-in. (100-mm) and larger new and old steel, ductile-iron, and cast-iron...
AWWA C602
August 1, 2006
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
This standard describes the requirements for the materials and application of a cement–mortar lining to the inside surface of 4-in. (100-mm) and larger new and old steel, ductile-iron, and cast-iron...
June 11, 2000
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
A description is not available for this item.
June 17, 1995
Cement–Mortar Lining of Water Pipelines in Place—4 In. (100 mm) and Larger
A description is not available for this item.
June 18, 1989
Cement–Mortar Lining of Water Pipelines—4 In. (100 mm) and Larger—In Place
A description is not available for this item.
June 9, 1983
Cement–Mortar Lining of Water Pipelines—4 In. (100 mm) and Larger—In Place
A description is not available for this item.
January 25, 1976
Cement–Mortar Lining of Water Pipelines—4 In. and Larger—In Place
A description is not available for this item.
June 4, 1967
Cement–Mortar Lining of Water Pipelines In Place
A description is not available for this item.

References

Advertisement