DS/EN 14175-6

Fume cupboards - Part 6: Variable air volume fume cupboards

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 June 2006
Status: active
Page Count: 18
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

This standard specifies requirements and type test methods for VAV systems. It also specifies additional requirements to those in EN 14175-2 and additional test methods to those in EN 14175-3 and EN 14175-4 for fume cupboards with VAV systems (VAV fume cupboards).
For terms and definitions, EN 14175-1 applies. For safety and performance requirements of fume cupboards, EN 14175-2 applies. For type testing of fume cupboards with preset air volume flow, EN 14175-3 applies. For on-site test methods of fume cupboards already installed in a laboratory, EN 14175-4 applies.

Document History

DS/EN 14175-6
June 27, 2006
Fume cupboards - Part 6: Variable air volume fume cupboards
This standard specifies requirements and type test methods for VAV systems. It also specifies additional requirements to those in EN 14175-2 and additional test methods to those in EN 14175-3 and EN...
Advertisement