DS/EN 61249-2-19

Materials for printed boards and other interconnecting structures - Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammabiity (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 July 2002
Status: active
Page Count: 26
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requiements for properties of epoxide linear fibreglass inforced copper-clad laminated sheet, of defined flammability with a thickness range from 0,05mm to 0,40mm.

Document History

DS/EN 61249-2-19
July 5, 2002
Materials for printed boards and other interconnecting structures - Part 2-19: Reinforced base materials, clad and unclad - Epoxide cross-plied linear fibreglass-reinforced laminated sheets of defined flammabiity (vertical burning test), copper-clad
This part of IEC 61249 gives requiements for properties of epoxide linear fibreglass inforced copper-clad laminated sheet, of defined flammability with a thickness range from 0,05mm to 0,40mm.
Advertisement