DS/EN 13044

Swap bodies - Coding, identification and marking

inactive, Most Current
Organization: DS
Publication Date: 18 August 2000
Status: inactive
Page Count: 23
ICS Code (Other standards related to freight distribution of goods): 55.180.99
scope:

This Standard provides a system for the identification and presentation of information about swap bodies. The identification system is intended for general application, for example in documentation, control and communications (including automatic data processing systems), as well as for display on the swap bodies themselves. The methods of displaying identification and certain other data (including operational data) on swap bodies by means of permanent marks are included.

Document History

DS/EN 13044
August 18, 2000
Swap bodies - Coding, identification and marking
This Standard provides a system for the identification and presentation of information about swap bodies. The identification system is intended for general application, for example in documentation,...

References

Advertisement