DS/ISO 6022
Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 250 bar (25 000 kPa) series
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard establishes a metric series of mounting dimensions required for interchangeability of commonly used hydraulic cylinders. Note: It allows manufacturers of hydraulic equipment freedom in the design of metric cylinders and does not restrict technical development but provides basic guidelines.
Document History
DS/ISO 6022
January 12, 1989
Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 250 bar (25 000 kPa) series
The standard establishes a metric series of mounting dimensions required for interchangeability of commonly used hydraulic cylinders. Note: It allows manufacturers of hydraulic equipment freedom in...