CENELEC - EN 61000-3-12
Electromagnetic compatibility (EMC) Part 3-12: Limits - Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current > 16 A and ¡Ü 75 A per phase
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Emission): | 33.100.10 |
Document History
December 1, 2011
Electromagnetic compatibility (EMC) - Part 3-12: Limits - Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current > 16 A and ≤ 75 A per phase
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and...
EN 61000-3-12
April 1, 2005
Electromagnetic compatibility (EMC) Part 3-12: Limits - Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current > 16 A and ¡Ü 75 A per phase
A description is not available for this item.