DS/EN 300220-3 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 3: Harmonized EN covering essential requirements under article 3.2 of the R&T TE Directive

active, Most Current
Organization: DS
Publication Date: 15 June 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to short range device radio transmitters and receivers as described in the scope of EN 300 220-1 [2] The present document is intended to cover the provisions of Article 3.2 of Directive 1999/5/EC [1] (R&T TE Directive) [1], which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".

Document History

DS/EN 300220-3 V1.1.1
June 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 3: Harmonized EN covering essential requirements under article 3.2 of the R&T TE Directive
The present document applies to short range device radio transmitters and receivers as described in the scope of EN 300 220-1 [2] The present document is intended to cover the provisions of Article...
Advertisement