GMNA - GMP.PVC.093

PVC, White, Weatherable, Stain Resistant Extrusion Molding Compound

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2002
Status: inactive
Page Count: 3
scope:

1 Scope

This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC extrusion compound. This material is used primarily for white and light colors because of its stain and weather resistant properties. It is identified by "TYPE" to distinguish the Shore Hardness.

Document History

January 1, 2011
PVC, White Stain Resistant or Integral Colored, Weatherable, Extrusion Molding Compound
This specification covers the properties of an integrally colored, weatherable, and stain resistant when required, PVC (Poly Vinyl Chloride) extrusion molding compound. These materials can be used...
November 1, 2005
PVC, White Stain Resistant or Integral Colored, Weatherable, Extrusion Molding Compound
This specification covers the properties of an integrally colored, weatherable, and stain resistant when required, PVC (Poly Vinyl Chloride) extrusion molding compound. These materials can be used...
August 1, 2004
PVC, White, Weatherable, Stain Resistant Extrusion Molding Compound
1 Scope This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC extrusion compound. This material is used primarily for white and light colors because of...
GMP.PVC.093
October 1, 2002
PVC, White, Weatherable, Stain Resistant Extrusion Molding Compound
1 Scope This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC extrusion compound. This material is used primarily for white and light colors because of...

References

Advertisement