BSI - BS EN ISO 17633

Welding consumables - Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels - Classification

inactive
Buy Now
Organization: BSI
Publication Date: 28 April 2006
Status: inactive
Page Count: 36
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of tubular flux and metal cored electrodes and rods, based on the all-weld metal chemical composition, the type of electrode core, shielding gas, welding position and the all-weld metal mechanical properties, in the as welded or heat treated conditions, for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels.

This International Standard is a combined standard providing for classification utilizing a system based upon classification according to nominal composition, or utilizing a system based upon classification according to alloy type.

1) Paragraphs and tables which carry the label "classification according to nominal composition" are applicable only to products classified to that system.

2) Paragraphs and tables which carry the label "classification according to alloy type" are applicable only to products classified to that system.

3) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.

It is recognized that the operating characteristics of tubular cored electrodes can be modified by the use of pulsed current, but for the purposes of this International Standard, pulsed current is not permitted for determining the electrode classification.

Document History

February 28, 2018
Welding consumables – Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels – Classification
A description is not available for this item.
February 28, 2018
Welding consumables – Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels – Classification
A description is not available for this item.
December 31, 2010
Welding consumables - Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels - Classification
A description is not available for this item.
BS EN ISO 17633
April 28, 2006
Welding consumables - Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels - Classification
This International Standard specifies requirements for classification of tubular flux and metal cored electrodes and rods, based on the all-weld metal chemical composition, the type of electrode...

References

Advertisement