DS/EN 61290-2-2
Optical fibre amplifiers - Basic specification - Part 2-2: Test methods for optical power parameters - Electrical spectrum analyzer
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
This part of IEC 61290 applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the electrical spectrum analyzer test method, of the OFA parameters, as defined in clause 3 of IEC 61291-1.
Document History
DS/EN 61290-2-2
October 1, 1998
Optical fibre amplifiers - Basic specification - Part 2-2: Test methods for optical power parameters - Electrical spectrum analyzer
This part of IEC 61290 applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish...