DS/ISO/IEC 8613-11
Information technology - Open Document Architecture (ODA) and interchange format: Identification of document fragments - Part 11: Tabular structures and tabular layout
active, Most Current
| Organization: | DS |
| Publication Date: | 20 December 1995 |
| Status: | active |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
The purpose of ITU-T Rec. T410 series / ISO/IEC 8613 is to facilitate the interchange and manipulation of documents. This International Standard: - defines a document architecture, in order to allow presentation and processing of tabular material, that can be used in conjunction with the document architecture defined in ISO/IEC 8613-2.
Document History
DS/ISO/IEC 8613-11
December 20, 1995
Information technology - Open Document Architecture (ODA) and interchange format: Identification of document fragments - Part 11: Tabular structures and tabular layout
The purpose of ITU-T Rec. T410 series / ISO/IEC 8613 is to facilitate the interchange and manipulation of documents. This International Standard: - defines a document architecture, in order to allow...