DS/EN 2083

Aerospace series - Copper and copper alloys conductors for electrical cables - Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 May 2001
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in copper or copper alloy for electrical cables for aerospace applications. It applies to stranded conductors, with a nominal cross-sectional area of 0,15 mm2 to 107 mm2 inclusive. The conductors for thermocouple extension and fire-resistant cables are not covered by this standard.

Document History

DS/EN 2083
May 14, 2001
Aerospace series - Copper and copper alloys conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in copper or copper alloy for electrical cables for aerospace applications....
Advertisement