ASD-STAN - PREN 3750
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 29 January 1993 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 3750
January 29, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
May 1, 1990
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.