IEC 60917-2-2

Modular order for the development of mechanical structures for electronic equipment practices - Part 2: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Section 2: Detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 1994
Status: active
Page Count: 70
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This section of IEC 917-2 is a detail specification which is to be used in whole or in part in all fields of electronics where devices and systems are designed according to the sectional specification IEC 917-2.

The purpose of this publication is the specification of dimensions which will ensure mechanical interchangeability of subracks, chassis, plug-in units, backplanes and front panels.

The sectional specification IEC 917-2 has embodied within it a number of subrack systems based on 25 mm three-dimensional modularity and the binary additive principle for subrack heights.

The dimensions in the tables of this detail specification are based on one of the subrack systems taken from the sectional specification IEC 91 7-2. However, all subrack systems within the sectional specification are valid in this detail specification, provided the relationship between the dimensions is maintained, ¡.e. the dimensional difference between the co-ordination dimensions Hs Ws and Ds and dimensions Hso etc.; Wso and Dso etc., shown in tables 1, 2 and 3 are to be maintained.

The subrack dimensions are related to certain cabinethack dimensions, see IEC 917-2-1.

The front panel dimensions are related to the mounting dimensions of certain cabinets and racks, see IEC 91 7-2-1.

Plug-in units are mounted in subracks. They serve as supports for electrical, electronic and mechanical components. The electrical connection between plug-in units and subracks is based on the use of connectors.

All dimensions are given in millimetres and the drawings are first angle projections.

Document History

IEC 60917-2-2
April 1, 1994
Modular order for the development of mechanical structures for electronic equipment practices - Part 2: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Section 2: Detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units
This section of IEC 917-2 is a detail specification which is to be used in whole or in part in all fields of electronics where devices and systems are designed according to the sectional...

References

Advertisement