DS/IEC 874-3

Connectors for optical fibres and cables - Part 3: Sectional specification - Fibre optic connector type CF03

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The standard provides information and rules for the preparation of detail specifications for single way optical fibre connectors sets, with a screw thread coupling, for fibres of not less than 125 Um nominal cladding diameters, and covering a number of methods of manufacture. Prescribes interface dimensions for such connectors together with gauging requirements. Also prescribes tests, mandatory or otherwise, selected from the generic specifications IEC 874-1 applicable to all.

Document History

DS/IEC 874-3
December 3, 1991
Connectors for optical fibres and cables - Part 3: Sectional specification - Fibre optic connector type CF03
The standard provides information and rules for the preparation of detail specifications for single way optical fibre connectors sets, with a screw thread coupling, for fibres of not less than 125 Um...
Advertisement