AFNOR - NF L22-562

Self-locking anchor nuts, floating, single lug with two holes. Classification 900 MPa/235 degrees C and 425 degrees C. ISO thread.

active, Most Current
Organization: AFNOR
Publication Date: 1 February 1985
Status: active
Page Count: 3
ICS Code (Nuts): 49.030.30

Document History

NF L22-562
February 1, 1985
Self-locking anchor nuts, floating, single lug with two holes. Classification 900 MPa/235 degrees C and 425 degrees C. ISO thread.
A description is not available for this item.
Advertisement