API STD 2554

Measurement and Calibration of Tank Cars

inactive
Buy Now
Organization: API
Publication Date: 1 October 1966
Status: inactive
Page Count: 42
scope:

This standard describes the procedures for calibrating tank cars. It is presented in two parts: Part I (Sections 2 to 21) outlines procedures for nonpressure-type tank cars; Part II (Sections 22 to 31) outlines procedures for pressure-type tank cars.

Note 1. - Other calibration standards are:

API Standard 2550 - ASTM D 1220: Measurement and Calibration of Upright Cylindrical Tanks

API Standard 2551 - ASTM D 1410: Measurement and Calibration of Horizontal Tanks

API Standard 2552 - ASTM D 1408: Measurement and Calibration of Spheres and Spheroids

API Standard 2553 - ASTM D 1407: Measurement and Calibration of Barges

API Standard 2555 - ASTM D 1406: Liquid Calibration of Tanks

Document History

October 1, 1966
Measurement and Calibration of Tank Cars
This standard describes the procedures for calibrating tank cars. It is presented in two parts: Part I (Sections 2 to 21) outlines procedures for non pressure- type tank cais; Part II (Sections 22 to...
October 1, 1966
Measurement and Calibration of Tank Cars
This standard describes the procedures for calibrating tank cars. It is presented in two parts: Part I (Sections 2 to 21) outlines procedures for nonpressure-type tank cars; Part II (Sections 22 to...
API STD 2554
October 1, 1966
Measurement and Calibration of Tank Cars
This standard describes the procedures for calibrating tank cars. It is presented in two parts: Part I (Sections 2 to 21) outlines procedures for nonpressure-type tank cars; Part II (Sections 22 to...
January 1, 1965
Measurement and Calibration of Tank Cars, Method for
Scope 1. This standard describes the procedures for calibrating tank cars. It is presented in two parts: Part I (Section 2 to 21) outlines procedures for nonpressure-type tank cars; Part II (Section...
January 1, 1965
Measurement and Calibration of Tank Cars, Method for (ASTM D1409) (R 1992)
A description is not available for this item.

References

Advertisement