ISO 9917-2

Dental Water-Based Cements - Part 2: Light-Activated Cements

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1998
Status: inactive
Page Count: 20
ICS Code (Dental materials): 11.060.10

Document History

September 1, 2017
Dentistry - Water-based cements - Part 2: Resin-modified cements
This document specifies requirements and test methods for water-based dental cements in which setting is achieved by a combination of an acid-base reaction and polymerization. The materials are...
April 15, 2010
Dentistry — Water-based cements — Part 2: Resin-modified cements
This part of ISO 9917 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and...
ISO 9917-2
July 1, 1998
Dental Water-Based Cements - Part 2: Light-Activated Cements
A description is not available for this item.
Advertisement