DS/IEC 115-3
Fixed resistors - Part 3: Wirewound resistors type 1 - S election of methods of test and general requirements
inactive
| Organization: | DS |
| Status: | inactive |
scope:
The standard relates to fixed wirewound resistors Type 1, wi th a rated resistance value between 0.1 Ohm and 10 M Ohm for use in equipment for telecommunication and in electronic equ ipment employing similar techniques.
Document History
DS/IEC 115-3
Fixed resistors - Part 3: Wirewound resistors type 1 - S election of methods of test and general requirements
The standard relates to fixed wirewound resistors Type 1, wi th a rated resistance value between 0.1 Ohm and 10 M Ohm for use in equipment for telecommunication and in electronic equ ipment employing...
Fixed resistors - Part 3: Wirewound resistors Type 1 - S election of methods of test and general requirements - Appe ndix A
The standard includes the Appendix A: Guide for the preparat ion of detail specifications