BSI - BS 9074 N007
Polystyrene film dielectric capacitors, extended foil Rectangular non-metallic case, unidirectional terminations Full plus additional assessment level
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1981 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
Describes a range of capacitors with capacitance values 47 pF to 1500 pF with preferred tolerances 1, 2, 5, and 10% and having a rated voltage of 63 V.
Document History
BS 9074 N007
February 15, 1981
Polystyrene film dielectric capacitors, extended foil Rectangular non-metallic case, unidirectional terminations Full plus additional assessment level
Describes a range of capacitors with capacitance values 47 pF to 1500 pF with preferred tolerances 1, 2, 5, and 10% and having a rated voltage of 63 V.
November 15, 1978
Detail specification for Fixed polystyrene film dielectric extended foil capacitors - Rectangular non-metallic case, unidirectional terminations - Full plus additional assessment level
Capacitance values 47 pF to 15000 pF and rated voltage 63 V. Environmental classification 40/070/21.