MODUK - DEF STAN 59-41: PT 3: SUPP V

Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement V: Test Method DRS02 E Field Susceptibility 14kHz - 18GHz

inactive
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 11
scope:

Purpose

The purpose of this test is to confirm that the EUT will perform without malfunction when subject to high level rf fields from transmitting sources.

Document History

DEF STAN 59-41: PT 3: SUPP V
January 1, 1995
Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement V: Test Method DRS02 E Field Susceptibility 14kHz - 18GHz
Purpose The purpose of this test is to confirm that the EUT will perform without malfunction when subject to high level rf fields from transmitting sources.
Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement V: Test Method DRS02 Radiated Susceptibility E Field, 14kHz - 18GHz
Purpose The purpose of this test is to confirm that the EUT will perform without malfunction when subject to high level rf fields from transmitting sources. Applicability The EUT together with its...
Advertisement