NPFC - MIL-C-18312

CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 8 January 1970
Status: inactive
Page Count: 21
scope:

This specification covers the general requirements for fixed capacitors with metallized (paper, paper-plastic or plastic film) dielectric, direct current, hermetically sealed in metal cases. These capacitors should only be used in circuitry in which high values of insulation resistance are not essential, and in which occasional momentary breakdowns can be tolerated.

The type designation shall be in the following form, and as specified (see 3.1):

The style is identified by the two-letter symbol "CH" followed by a two-digit number; the letters identify metallized (paper or plastic film) dielectric, fixed capacitors, and the number identifies the shape of the capacitor.

The terminal is identified by a single letter as shown in table I. TABLE I. Terminal.

Symbol Description --------------------------------------------------------- A - - - - - - - - - - - Axial wire-lead B - - - - - - - - - - - Solder lug (nonremoveable)

The circuit diagram (and the number of terminals associated with each diagram) is identified by a single number as shown in table II.

The characteristic is identified by a single letter as shown in table III. TABLE III. Characteristic.

Symbol Operating temperature range (±3°C) ------------------------------------------------------------------ R - - - - - - - - - - - −55 to +85°C N - - - - - - - - - - - −55 to +125°C

The dc voltage rating is identified by a single letter as shown in table IV. For recommended ac ratings, see 6.8. TABLE IV. DC voltage rating.

Symbol DC voltage rating (Volts) --------------------------------------------------- A - - - - - - - - - - - 50 V - - - - - - - - - - - 150 C - - - - - - - - - - - 200 E - - - - - - - - - - - 400 F - - - - - - - - - - - 600

The nominal capacitance value expressed in picofarads (pF) is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeros to follow.

The capacitance tolerance is identified by a single letter as shown in table V. TABLE V. Capacitance tolerance.

Symbol Tolerance ---------------------------------------------------- (Percent) J - - - - - - - - - - - ±5 K - - - - - - - - - - - ±10 M - - - - - - - - - - - ±20

Document History

September 2, 2022
CAPACITOR, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
August 21, 2017
CAPACITOR, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
The capacitors covered by this specification are primarily designed for use in power supply filter circuits, by-pass applications, and other applications where the ac component of voltage is small...
February 28, 2013
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
The capacitors covered by this specification are primarily designed for use in power supply filter circuits, by-pass applications, and other applications where the ac component of voltage is small...
February 28, 2007
Capacitors, Fixed, Metallized (Paper-Plastic, or Plastic Film) Dielectric, Direct Current (Hermetically Sealed in Metal Cases), General Specification for
The capacitors covered by this specification are primarily designed for use in power supply filter circuits, by-pass applications, and other applications where the ac component of voltage is small...
August 27, 2001
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
The capacitors covered by this specification are primarily designed for use in power supply filter circuits, by-pass applications, and other applications where the ac component of voltage is small...
August 16, 1993
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 29, 1987
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 7, 1975
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 8, 2000
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 8, 2000
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-18312
September 26, 1989
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed capacitors with metallized (paper, paper-plastic or plastic film) dielectric, direct current, hermetically sealed in metal cases. These...
June 7, 1966
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 7, 1966
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 25, 1964
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 19, 1962
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 9, 1961
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 28, 1958
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 28, 1956
CAPACITORS, FIXED, METALLIZED (PAPER-PLASTIC, OR PLASTIC FILM) DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
Advertisement