DS 463

Dansk Ingeniørforening's Code of Practice for water treatment for laboratories

inactive, Most Current
Organization: DS
Publication Date: 22 August 1988
Status: inactive
Page Count: 54
ICS Code (Analytical chemistry in general): 71.040.01
ICS Code (Water for industrial use): 13.060.25
scope:

The code specifies the requirements for two grades of water for laboratory use and for water with special purity requirements The aim is to assure a safe design and execution of water treatment plants, complete with installations for distribution of the treated water. As far as possible the code is based on functional requirements. In order to facilitate the use of the code the requirements have been supplemented with instructions in which examples of compliance with the code.

Document History

DS 463
August 22, 1988
Dansk Ingeniørforening's Code of Practice for water treatment for laboratories
The code specifies the requirements for two grades of water for laboratory use and for water with special purity requirements The aim is to assure a safe design and execution of water treatment...
Advertisement