FORD - WSK-M2G330-A3

ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, HIGH VISCOSITY

inactive
Organization: FORD
Publication Date: 1 June 1993
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc blend based, pregellable (WSK-M2G330-A2 & A3) heat curing and E-coatable, structural metal-to-metal adhesives.

Document History

October 20, 2009
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREE C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
August 29, 2007
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
February 8, 2007
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or, epoxy/pvc...
January 21, 2003
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 DEGREES C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...
WSK-M2G330-A3
June 1, 1993
ADHESIVE, EPOXY/PVC BLEND, STRUCTURAL, METAL-TO-METAL, 180 C CURING, SPRAYABLE, PREGELLABLE, HEM FLANGE, HIGH VISCOSITY
1. SCOPE The material defined by these specifications are pumpable, one component, solvent free, airless and/or ADFOSY sprayable, induction heat precurable, epoxy resin based (WSK-M2G330-A), or,...

References

Advertisement