ETSI - ES 202 363
Open Service Access (OSA); Application Programming Interface (API); Implementation Conformance Statement (ICS) proforma specification; (Parlay 4)
| Organization: | ETSI |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 128 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for the Application Programming Interface for Open Service Access (OSA) defined in ES 202 915 [1] to [18] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [20] and ETS 300 406 [21].
The supplier of an implementation which is claimed to conform to a part of ES 202 915 [1] to [18] is required to complete a copy of the ICS proforma provided in annex A through to annex J of the present document and is required to provide the information necessary to identify the supplier and the implementation.
Document History